multicomp PRO Conn, Header, 11Pos, 1Row, 2.5Mm; Connector Systems Multicomp Pro MP001804

Description
CONN, HEADER, 11POS, 1ROW, 2.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Through Hole; Product Range:MP W2B 2.5MM; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
CONN, HEADER, 11POS, 1ROW, 2.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Through Hole; Product Range:MP W2B 2.5MM; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Header, 11Pos, 1Row, 2.5Mm; Connector Systems Multicomp Pro - 52AH4032 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 11Pos, 1Row, 2.5Mm; Connector Systems Multicomp Pro
52AH4032
Conn, Header, 11Pos, 1Row, 2.5Mm; Connector Systems Multicomp Pro 52AH4032
CONN, HEADER, 11POS, 1ROW, 2.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Through Hole; Product Range:MP W2B 2.5MM; Connector Shroud:Shrouded RoHS Compliant: Yes

CONN, HEADER, 11POS, 1ROW, 2.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Through Hole; Product Range:MP W2B 2.5MM; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52AH4032
Product Name Conn, Header, 11Pos, 1Row, 2.5Mm; Connector Systems Multicomp Pro
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Plug - NECU-M-S-B12G5-C2-PB - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Ribbon Cable Connectors - 104892-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers