The Conn Header, 7Pos, 1Row, 2.5Mm (part number 52AH4028) is a shrouded pin header designed for wire-to-board applications. It features a pitch spacing of 2.5mm and accommodates seven contacts in a single row. The product has a current rating of 3A AC/DC and a voltage rating of 250V AC/DC. It exhibits a maximum contact resistance of 10mΩ and a minimum insulation resistance of 1000MΩ. The header can withstand a voltage of 1000V AC for one minute and operates within a temperature range of -25°C to +85°C. The insulator is made from nylon 66 (UL94V-0) in white, while the contacts are brass with tin plating. This component is RoHS compliant, making it suitable for environmentally conscious designs.
CONN, HEADER, 7POS, 1ROW, 2.5MM; Connector Systems:Wire-to-Boar
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 52AH4028 |
| Product Name | Conn, Header, 7Pos, 1Row, 2.5Mm; Connector Systems Multicomp Pro |
| Connector Type | Wire to Board Connector |