multicomp PRO Conn, Header, 5Pos, 1Row, 2.5Mm; Connector Systems Multicomp Pro MP001798

Description
CONN, HEADER, 5POS, 1ROW, 2.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:MP W2B 2.5MM; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
CONN, HEADER, 5POS, 1ROW, 2.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:MP W2B 2.5MM; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Header, 5Pos, 1Row, 2.5Mm; Connector Systems Multicomp Pro - 52AH4026 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 5Pos, 1Row, 2.5Mm; Connector Systems Multicomp Pro
52AH4026
Conn, Header, 5Pos, 1Row, 2.5Mm; Connector Systems Multicomp Pro 52AH4026
CONN, HEADER, 5POS, 1ROW, 2.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:MP W2B 2.5MM; Connector Shroud:Shrouded RoHS Compliant: Yes

CONN, HEADER, 5POS, 1ROW, 2.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:MP W2B 2.5MM; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52AH4026
Product Name Conn, Header, 5Pos, 1Row, 2.5Mm; Connector Systems Multicomp Pro
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

GPS OBD II connectors - QLC16058 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
PCI Express - 10018783-11121TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
PCB Headers - 1613544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details