multicomp PRO Conn, Housing, Rcpt, 13Pos, 1Row, 2Mm; Product Range Multicomp Pro MP001792

Description
CONN, HOUSING, RCPT, 13POS, 1ROW, 2MM; Product Range:MP W2B 2MM; Gender:Receptacle; No. of Positions:13Position s; Pitch Spacing:2mm; For Use With:MULTICOMP PRO MP001837 Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONN, HOUSING, RCPT, 13POS, 1ROW, 2MM; Product Range:MP W2B 2MM; Gender:Receptacle; No. of Positions:13Position s; Pitch Spacing:2mm; For Use With:MULTICOMP PRO MP001837 Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Housing, Rcpt, 13Pos, 1Row, 2Mm; Product Range Multicomp Pro - 52AH4020 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Housing, Rcpt, 13Pos, 1Row, 2Mm; Product Range Multicomp Pro
52AH4020
Conn, Housing, Rcpt, 13Pos, 1Row, 2Mm; Product Range Multicomp Pro 52AH4020
CONN, HOUSING, RCPT, 13POS, 1ROW, 2MM; Product Range:MP W2B 2MM; Gender:Receptacle; No. of Positions:13Position s; Pitch Spacing:2mm; For Use With:MULTICOMP PRO MP001837 Socket Contacts RoHS Compliant: Yes

CONN, HOUSING, RCPT, 13POS, 1ROW, 2MM; Product Range:MP W2B 2MM; Gender:Receptacle; No. of Positions:13Positions; Pitch Spacing:2mm; For Use With:MULTICOMP PRO MP001837 Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52AH4020
Product Name Conn, Housing, Rcpt, 13Pos, 1Row, 2Mm; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25.4 mm (1 inch)
Bearing Bore / Ring O.D. 0.7500 inch (19.05 mm)
View Details