multicomp PRO Conn, Housing, Rcpt, 5Pos, 1Row, 2Mm; Product Range Multicomp Pro MP001784

Description
CONN, HOUSING, RCPT, 5POS, 1ROW, 2MM; Product Range:MP W2B 2MM; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:2mm; For Use With:MULTICOMP PRO MP001837 Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONN, HOUSING, RCPT, 5POS, 1ROW, 2MM; Product Range:MP W2B 2MM; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:2mm; For Use With:MULTICOMP PRO MP001837 Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Housing, Rcpt, 5Pos, 1Row, 2Mm; Product Range Multicomp Pro - 52AH4012 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Housing, Rcpt, 5Pos, 1Row, 2Mm; Product Range Multicomp Pro
52AH4012
Conn, Housing, Rcpt, 5Pos, 1Row, 2Mm; Product Range Multicomp Pro 52AH4012
CONN, HOUSING, RCPT, 5POS, 1ROW, 2MM; Product Range:MP W2B 2MM; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:2mm; For Use With:MULTICOMP PRO MP001837 Socket Contacts RoHS Compliant: Yes

CONN, HOUSING, RCPT, 5POS, 1ROW, 2MM; Product Range:MP W2B 2MM; Gender:Receptacle; No. of Positions:5Positions; Pitch Spacing:2mm; For Use With:MULTICOMP PRO MP001837 Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52AH4012
Product Name Conn, Housing, Rcpt, 5Pos, 1Row, 2Mm; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 58 mm (2.28 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details