multicomp PRO Conn, R/a Header, 11Pos, 1Row, 2Mm; Connector Systems Multicomp Pro MP001776

Description
CONN, R/A HEADER, 11POS, 1ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MP W2B 2MM; Connector Shroud:- RoHS Compliant: Yes
Datasheet
Description
CONN, R/A HEADER, 11POS, 1ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MP W2B 2MM; Connector Shroud:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, R/a Header, 11Pos, 1Row, 2Mm; Connector Systems Multicomp Pro - 52AH4004 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a Header, 11Pos, 1Row, 2Mm; Connector Systems Multicomp Pro
52AH4004
Conn, R/a Header, 11Pos, 1Row, 2Mm; Connector Systems Multicomp Pro 52AH4004
CONN, R/A HEADER, 11POS, 1ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MP W2B 2MM; Connector Shroud:- RoHS Compliant: Yes

CONN, R/A HEADER, 11POS, 1ROW, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MP W2B 2MM; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52AH4004
Product Name Conn, R/a Header, 11Pos, 1Row, 2Mm; Connector Systems Multicomp Pro
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

GPS OBD II connectors - QLC16058 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
PCB Headers - 147157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Straight
View Details