multicomp PRO Conn, R/a Header, 4Pos, 1Row, 2Mm; Connector Systems Multicomp Pro MP001769

Description
CONN, R/A HEADER, 4POS, 1ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MP W2B 2MM; Connector Shroud:- RoHS Compliant: Yes
Datasheet
Description
CONN, R/A HEADER, 4POS, 1ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MP W2B 2MM; Connector Shroud:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, R/a Header, 4Pos, 1Row, 2Mm; Connector Systems Multicomp Pro - 52AH3997 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a Header, 4Pos, 1Row, 2Mm; Connector Systems Multicomp Pro
52AH3997
Conn, R/a Header, 4Pos, 1Row, 2Mm; Connector Systems Multicomp Pro 52AH3997
CONN, R/A HEADER, 4POS, 1ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MP W2B 2MM; Connector Shroud:- RoHS Compliant: Yes

CONN, R/A HEADER, 4POS, 1ROW, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MP W2B 2MM; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52AH3997
Product Name Conn, R/a Header, 4Pos, 1Row, 2Mm; Connector Systems Multicomp Pro
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products