multicomp PRO Conn, Header, 12Pos, 1Row, 2Mm; Connector Systems Multicomp Pro MP001763

Description
CONN, HEADER, 12POS, 1ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:MP W2B 2MM; Connector Shroud:- RoHS Compliant: Yes
Datasheet
Description
CONN, HEADER, 12POS, 1ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:MP W2B 2MM; Connector Shroud:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Header, 12Pos, 1Row, 2Mm; Connector Systems Multicomp Pro - 52AH3991 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 12Pos, 1Row, 2Mm; Connector Systems Multicomp Pro
52AH3991
Conn, Header, 12Pos, 1Row, 2Mm; Connector Systems Multicomp Pro 52AH3991
CONN, HEADER, 12POS, 1ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:MP W2B 2MM; Connector Shroud:- RoHS Compliant: Yes

CONN, HEADER, 12POS, 1ROW, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:MP W2B 2MM; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52AH3991
Product Name Conn, Header, 12Pos, 1Row, 2Mm; Connector Systems Multicomp Pro
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120 Housings Green - 1321G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 240.0 amps
View Details
3 suppliers
PCB Headers - 1731077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details