multicomp PRO Conn, Housing, Rcpt, 18Pos, 2Row, 2Mm; Product Range Multicomp Pro MP001751

Description
CONN, HOUSING, RCPT, 18POS, 2ROW, 2MM; Product Range:MP W2B 2MM; Gender:Receptacle; No. of Positions:18Position s; Pitch Spacing:2mm; For Use With:MULTICOMP PRO MP001752 Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONN, HOUSING, RCPT, 18POS, 2ROW, 2MM; Product Range:MP W2B 2MM; Gender:Receptacle; No. of Positions:18Position s; Pitch Spacing:2mm; For Use With:MULTICOMP PRO MP001752 Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Housing, Rcpt, 18Pos, 2Row, 2Mm; Product Range Multicomp Pro - 52AH3979 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Housing, Rcpt, 18Pos, 2Row, 2Mm; Product Range Multicomp Pro
52AH3979
Conn, Housing, Rcpt, 18Pos, 2Row, 2Mm; Product Range Multicomp Pro 52AH3979
CONN, HOUSING, RCPT, 18POS, 2ROW, 2MM; Product Range:MP W2B 2MM; Gender:Receptacle; No. of Positions:18Position s; Pitch Spacing:2mm; For Use With:MULTICOMP PRO MP001752 Socket Contacts RoHS Compliant: Yes

CONN, HOUSING, RCPT, 18POS, 2ROW, 2MM; Product Range:MP W2B 2MM; Gender:Receptacle; No. of Positions:18Positions; Pitch Spacing:2mm; For Use With:MULTICOMP PRO MP001752 Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52AH3979
Product Name Conn, Housing, Rcpt, 18Pos, 2Row, 2Mm; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14 mm (0.5512 inch)
Bearing Bore / Ring O.D. 0.3937 inch (10 mm)
View Details