multicomp PRO Conn, Housing, Rcpt, 14Pos, 2Row, 2Mm; Product Range Multicomp Pro MP001749

Description
CONN, HOUSING, RCPT, 14POS, 2ROW, 2MM; Product Range:MP W2B 2MM; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:2mm; For Use With:MULTICOMP PRO MP001752 Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONN, HOUSING, RCPT, 14POS, 2ROW, 2MM; Product Range:MP W2B 2MM; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:2mm; For Use With:MULTICOMP PRO MP001752 Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Housing, Rcpt, 14Pos, 2Row, 2Mm; Product Range Multicomp Pro - 52AH3977 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Housing, Rcpt, 14Pos, 2Row, 2Mm; Product Range Multicomp Pro
52AH3977
Conn, Housing, Rcpt, 14Pos, 2Row, 2Mm; Product Range Multicomp Pro 52AH3977
CONN, HOUSING, RCPT, 14POS, 2ROW, 2MM; Product Range:MP W2B 2MM; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:2mm; For Use With:MULTICOMP PRO MP001752 Socket Contacts RoHS Compliant: Yes

CONN, HOUSING, RCPT, 14POS, 2ROW, 2MM; Product Range:MP W2B 2MM; Gender:Receptacle; No. of Positions:14Positions; Pitch Spacing:2mm; For Use With:MULTICOMP PRO MP001752 Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52AH3977
Product Name Conn, Housing, Rcpt, 14Pos, 2Row, 2Mm; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.35 inch (85 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details