multicomp PRO Conn, Housing, Rcpt, 12Pos, 2Row, 2Mm; Product Range Multicomp Pro MP001748

Description
CONN, HOUSING, RCPT, 12POS, 2ROW, 2MM; Product Range:MP W2B 2MM; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:2mm; For Use With:MULTICOMP PRO MP001752 Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONN, HOUSING, RCPT, 12POS, 2ROW, 2MM; Product Range:MP W2B 2MM; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:2mm; For Use With:MULTICOMP PRO MP001752 Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Housing, Rcpt, 12Pos, 2Row, 2Mm; Product Range Multicomp Pro - 52AH3976 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Housing, Rcpt, 12Pos, 2Row, 2Mm; Product Range Multicomp Pro
52AH3976
Conn, Housing, Rcpt, 12Pos, 2Row, 2Mm; Product Range Multicomp Pro 52AH3976
CONN, HOUSING, RCPT, 12POS, 2ROW, 2MM; Product Range:MP W2B 2MM; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:2mm; For Use With:MULTICOMP PRO MP001752 Socket Contacts RoHS Compliant: Yes

CONN, HOUSING, RCPT, 12POS, 2ROW, 2MM; Product Range:MP W2B 2MM; Gender:Receptacle; No. of Positions:12Positions; Pitch Spacing:2mm; For Use With:MULTICOMP PRO MP001752 Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52AH3976
Product Name Conn, Housing, Rcpt, 12Pos, 2Row, 2Mm; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 24 mm (0.9449 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details