multicomp PRO Conn, Housing, Rcpt, 10Pos, 2Row, 2Mm; Product Range Multicomp Pro MP001747

Description
CONN, HOUSING, RCPT, 10POS, 2ROW, 2MM; Product Range:MP W2B 2MM; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2mm; For Use With:MULTICOMP PRO MP001752 Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONN, HOUSING, RCPT, 10POS, 2ROW, 2MM; Product Range:MP W2B 2MM; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2mm; For Use With:MULTICOMP PRO MP001752 Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Housing, Rcpt, 10Pos, 2Row, 2Mm; Product Range Multicomp Pro - 52AH3975 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Housing, Rcpt, 10Pos, 2Row, 2Mm; Product Range Multicomp Pro
52AH3975
Conn, Housing, Rcpt, 10Pos, 2Row, 2Mm; Product Range Multicomp Pro 52AH3975
CONN, HOUSING, RCPT, 10POS, 2ROW, 2MM; Product Range:MP W2B 2MM; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2mm; For Use With:MULTICOMP PRO MP001752 Socket Contacts RoHS Compliant: Yes

CONN, HOUSING, RCPT, 10POS, 2ROW, 2MM; Product Range:MP W2B 2MM; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:2mm; For Use With:MULTICOMP PRO MP001752 Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52AH3975
Product Name Conn, Housing, Rcpt, 10Pos, 2Row, 2Mm; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details