multicomp PRO Conn, Header, 12Pos, 2Row, 2Mm; Connector Systems Multicomp Pro MP001734

Description
CONN, HEADER, 12POS, 2ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:MP W2B 2MM; Connector Shroud:- RoHS Compliant: Yes
Datasheet
Description
CONN, HEADER, 12POS, 2ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:MP W2B 2MM; Connector Shroud:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Header, 12Pos, 2Row, 2Mm; Connector Systems Multicomp Pro - 52AH3962 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 12Pos, 2Row, 2Mm; Connector Systems Multicomp Pro
52AH3962
Conn, Header, 12Pos, 2Row, 2Mm; Connector Systems Multicomp Pro 52AH3962
CONN, HEADER, 12POS, 2ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:MP W2B 2MM; Connector Shroud:- RoHS Compliant: Yes

CONN, HEADER, 12POS, 2ROW, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:MP W2B 2MM; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52AH3962
Product Name Conn, Header, 12Pos, 2Row, 2Mm; Connector Systems Multicomp Pro
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Electrical plug base - MHAP-PI-1 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 60 volts
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Mini Receptacle - 888N-D65AF1-1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
View Details
2 suppliers