multicomp PRO Conn, Rcpt, 14Pos, 2Row, 2.54Mm; Connector Systems Multicomp Pro MP001722

Description
CONN, RCPT, 14POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:MP B2B 2.54MM; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
CONN, RCPT, 14POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:MP B2B 2.54MM; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Rcpt, 14Pos, 2Row, 2.54Mm; Connector Systems Multicomp Pro - 52AH3957 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 14Pos, 2Row, 2.54Mm; Connector Systems Multicomp Pro
52AH3957
Conn, Rcpt, 14Pos, 2Row, 2.54Mm; Connector Systems Multicomp Pro 52AH3957
CONN, RCPT, 14POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:MP B2B 2.54MM; Contact Material:Brass RoHS Compliant: Yes

CONN, RCPT, 14POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:MP B2B 2.54MM; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52AH3957
Product Name Conn, Rcpt, 14Pos, 2Row, 2.54Mm; Connector Systems Multicomp Pro
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples, Long - 114555P13 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Module, Medical, 4A, 250Vac; Connector Type Schurter - 05AC7358 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details