multicomp PRO Screw Mnt Cable Clamp, #10, Pa 6.6, Nat; Cable Clamp / Clip Type Multicomp Pro MP001665

Description
SCREW MNT CABLE CLAMP, #10, PA 6.6, NAT; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:14.32mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:33.9mm RoHS Compliant: Yes
Datasheet
Description
SCREW MNT CABLE CLAMP, #10, PA 6.6, NAT; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:14.32mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:33.9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Mnt Cable Clamp, #10, Pa 6.6, Nat; Cable Clamp / Clip Type Multicomp Pro - 41AH7391 - Newark, An Avnet Company
Chicago, IL, United States
Screw Mnt Cable Clamp, #10, Pa 6.6, Nat; Cable Clamp / Clip Type Multicomp Pro
41AH7391
Screw Mnt Cable Clamp, #10, Pa 6.6, Nat; Cable Clamp / Clip Type Multicomp Pro 41AH7391
SCREW MNT CABLE CLAMP, #10, PA 6.6, NAT; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:14.32mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:33.9mm RoHS Compliant: Yes

SCREW MNT CABLE CLAMP, #10, PA 6.6, NAT; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:14.32mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:33.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 41AH7391
Product Name Screw Mnt Cable Clamp, #10, Pa 6.6, Nat; Cable Clamp / Clip Type Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8171 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.875 inch (22.22 mm)
View Details
2 suppliers
Miniature Alligator Clip & Boot - 902 / 905 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Cable Clips & Clamps - 821239 - RS Components, Ltd.
Specs
Type Twist lock clip
Diameter 0.929 inch (23.6 mm)
Material Nylon 66
View Details