multicomp PRO 3D Printer Filament, 2.85Mm, Pla, Red; Diameter Multicomp Pro MP001658

Description
3D PRINTER FILAMENT, 2.85MM, PLA, RED; Diameter:2.85mm; Filament Colour:Red; Filament Material:PLA (Polylactide); Melting Temperature Min:190°C; Melting Temperature Max:220°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes
Datasheet
Description
3D PRINTER FILAMENT, 2.85MM, PLA, RED; Diameter:2.85mm; Filament Colour:Red; Filament Material:PLA (Polylactide); Melting Temperature Min:190°C; Melting Temperature Max:220°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, 2.85Mm, Pla, Red; Diameter Multicomp Pro - 64AH4212 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, 2.85Mm, Pla, Red; Diameter Multicomp Pro
64AH4212
3D Printer Filament, 2.85Mm, Pla, Red; Diameter Multicomp Pro 64AH4212
3D PRINTER FILAMENT, 2.85MM, PLA, RED; Diameter:2.85mm; Filament Colour:Red; Filament Material:PLA (Polylactide); Melting Temperature Min:190°C; Melting Temperature Max:220°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes

3D PRINTER FILAMENT, 2.85MM, PLA, RED; Diameter:2.85mm; Filament Colour:Red; Filament Material:PLA (Polylactide); Melting Temperature Min:190°C; Melting Temperature Max:220°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 64AH4212
Product Name 3D Printer Filament, 2.85Mm, Pla, Red; Diameter Multicomp Pro
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Flat Braided Lacing Tape - 808 / 809 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Heat Resistant Carbon Textiles - HYTEX® 5000 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Cordage / Rope; Braided; Woven; Knitted; Rope or Cordage; Sleeving or Wraps
Material Carbon or Graphite; Ceramic
Applications Chemical; Fire; Thermal Insulation; Gasket, Insulation
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details