multicomp PRO 3D Printer Filament, 2.85Mm, Pla, Blue; Diameter Multicomp Pro MP001657

Description
3D PRINTER FILAMENT, 2.85MM, PLA, BLUE; Diameter:2.85mm; Filament Colour:Blue; Filament Material:PLA (Polylactide); Melting Temperature Min:190°C; Melting Temperature Max:220°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes
Datasheet
Description
3D PRINTER FILAMENT, 2.85MM, PLA, BLUE; Diameter:2.85mm; Filament Colour:Blue; Filament Material:PLA (Polylactide); Melting Temperature Min:190°C; Melting Temperature Max:220°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, 2.85Mm, Pla, Blue; Diameter Multicomp Pro - 64AH4211 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, 2.85Mm, Pla, Blue; Diameter Multicomp Pro
64AH4211
3D Printer Filament, 2.85Mm, Pla, Blue; Diameter Multicomp Pro 64AH4211
3D PRINTER FILAMENT, 2.85MM, PLA, BLUE; Diameter:2.85mm; Filament Colour:Blue; Filament Material:PLA (Polylactide); Melting Temperature Min:190°C; Melting Temperature Max:220°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes

3D PRINTER FILAMENT, 2.85MM, PLA, BLUE; Diameter:2.85mm; Filament Colour:Blue; Filament Material:PLA (Polylactide); Melting Temperature Min:190°C; Melting Temperature Max:220°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 64AH4211
Product Name 3D Printer Filament, 2.85Mm, Pla, Blue; Diameter Multicomp Pro
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Rope - 1244758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised Steel
Width / OD 0.63 inch (16 mm)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details