multicomp PRO 3D Printer Filament, 2.85Mm, Pla, Grey; Diameter Multicomp Pro MP001656

Description
3D PRINTER FILAMENT, 2.85MM, PLA, GREY; Diameter:2.85mm; Filament Colour:Grey; Filament Material:PLA (Polylactide); Melting Temperature Min:190°C; Melting Temperature Max:220°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes
Datasheet
Description
3D PRINTER FILAMENT, 2.85MM, PLA, GREY; Diameter:2.85mm; Filament Colour:Grey; Filament Material:PLA (Polylactide); Melting Temperature Min:190°C; Melting Temperature Max:220°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, 2.85Mm, Pla, Grey; Diameter Multicomp Pro - 64AH4210 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, 2.85Mm, Pla, Grey; Diameter Multicomp Pro
64AH4210
3D Printer Filament, 2.85Mm, Pla, Grey; Diameter Multicomp Pro 64AH4210
3D PRINTER FILAMENT, 2.85MM, PLA, GREY; Diameter:2.85mm; Filament Colour:Grey; Filament Material:PLA (Polylactide); Melting Temperature Min:190°C; Melting Temperature Max:220°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes

3D PRINTER FILAMENT, 2.85MM, PLA, GREY; Diameter:2.85mm; Filament Colour:Grey; Filament Material:PLA (Polylactide); Melting Temperature Min:190°C; Melting Temperature Max:220°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 64AH4210
Product Name 3D Printer Filament, 2.85Mm, Pla, Grey; Diameter Multicomp Pro
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

PPS Fiber 100% Wet-Laid Nonwoven Fabric (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Performance Features ChemRes
View Details
Ceramic Coated Silica - ARMATEX® CS 25 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric
Material Quartz / Fused Silica; Ceramic
Applications Fire; Thermal Insulation; Insulation Pads and Covers, Welding Protection, Thermal Insulation
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Industrial Fabric
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
View Details