multicomp PRO 3D Printer Filament, 2.85Mm, Pla, White; Diameter Multicomp Pro MP001655

Description
3D PRINTER FILAMENT, 2.85MM, PLA, WHITE; Diameter:2.85mm; Filament Colour:White; Filament Material:PLA (Polylactide); Melting Temperature Min:190°C; Melting Temperature Max:220°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes
Datasheet
Description
3D PRINTER FILAMENT, 2.85MM, PLA, WHITE; Diameter:2.85mm; Filament Colour:White; Filament Material:PLA (Polylactide); Melting Temperature Min:190°C; Melting Temperature Max:220°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, 2.85Mm, Pla, White; Diameter Multicomp Pro - 64AH4209 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, 2.85Mm, Pla, White; Diameter Multicomp Pro
64AH4209
3D Printer Filament, 2.85Mm, Pla, White; Diameter Multicomp Pro 64AH4209
3D PRINTER FILAMENT, 2.85MM, PLA, WHITE; Diameter:2.85mm; Filament Colour:White; Filament Material:PLA (Polylactide); Melting Temperature Min:190°C; Melting Temperature Max:220°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes

3D PRINTER FILAMENT, 2.85MM, PLA, WHITE; Diameter:2.85mm; Filament Colour:White; Filament Material:PLA (Polylactide); Melting Temperature Min:190°C; Melting Temperature Max:220°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 64AH4209
Product Name 3D Printer Filament, 2.85Mm, Pla, White; Diameter Multicomp Pro
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
PTFE Flat Braided Lacing Tape - 808 / 809 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Silicone Coated Fiberglass - ARMATEX SF 37 JETSTAR - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven; Folding Canopies on Passenger Boarding Bridges
Material Fiberglass
Applications Aerospace; Fire
View Details