multicomp PRO 3D Printer Filament, 2.85Mm, Pla, Black; Diameter Multicomp Pro MP001654

Description
3D PRINTER FILAMENT, 2.85MM, PLA, BLACK; Diameter:2.85mm; Filament Colour:Black; Filament Material:PLA (Polylactide); Melting Temperature Min:190°C; Melting Temperature Max:220°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes
Datasheet
Description
3D PRINTER FILAMENT, 2.85MM, PLA, BLACK; Diameter:2.85mm; Filament Colour:Black; Filament Material:PLA (Polylactide); Melting Temperature Min:190°C; Melting Temperature Max:220°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, 2.85Mm, Pla, Black; Diameter Multicomp Pro - 64AH4208 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, 2.85Mm, Pla, Black; Diameter Multicomp Pro
64AH4208
3D Printer Filament, 2.85Mm, Pla, Black; Diameter Multicomp Pro 64AH4208
3D PRINTER FILAMENT, 2.85MM, PLA, BLACK; Diameter:2.85mm; Filament Colour:Black; Filament Material:PLA (Polylactide); Melting Temperature Min:190°C; Melting Temperature Max:220°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes

3D PRINTER FILAMENT, 2.85MM, PLA, BLACK; Diameter:2.85mm; Filament Colour:Black; Filament Material:PLA (Polylactide); Melting Temperature Min:190°C; Melting Temperature Max:220°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 64AH4208
Product Name 3D Printer Filament, 2.85Mm, Pla, Black; Diameter Multicomp Pro
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Flat Braided Lacing Tape - 808 / 809 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Woven Amorphous Silica Cloth - SILTEX® 18-UH-AR - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Thermal Insulation; Welding Protection
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details