multicomp PRO Adapter, Ac-Dc, 5.1V, 3A; Power Supply Approvals Multicomp Pro MP001636

Description
ADAPTER, AC-DC, 5.1V, 3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15.3W; Output Voltage - Output 1:5.1V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
ADAPTER, AC-DC, 5.1V, 3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15.3W; Output Voltage - Output 1:5.1V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, Ac-Dc, 5.1V, 3A; Power Supply Approvals Multicomp Pro - 41AH4621 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 5.1V, 3A; Power Supply Approvals Multicomp Pro
41AH4621
Adapter, Ac-Dc, 5.1V, 3A; Power Supply Approvals Multicomp Pro 41AH4621
ADAPTER, AC-DC, 5.1V, 3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15.3W; Output Voltage - Output 1:5.1V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTER, AC-DC, 5.1V, 3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15.3W; Output Voltage - Output 1:5.1V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 41AH4621
Product Name Adapter, Ac-Dc, 5.1V, 3A; Power Supply Approvals Multicomp Pro
Type DC Power Supply; AC / DC Adapter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000005336-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
AC/DC Adapters - 1392270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Linear Power Supply
Adapter Plug Type Type g
View Details