multicomp PRO Smd Fuse Rohs Compliant Multicomp Pro MP001607

Description
SMD FUSE ROHS COMPLIANT: YES
Datasheet
Description
SMD FUSE ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Fuse Rohs Compliant Multicomp Pro - 50AH4258 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse Rohs Compliant Multicomp Pro
50AH4258
Smd Fuse Rohs Compliant Multicomp Pro 50AH4258
SMD FUSE ROHS COMPLIANT: YES

SMD FUSE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fuse, Smd, 2A, Slow Blow, 1206; Fuse Current Multicomp Pro - 62AC7204 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 2A, Slow Blow, 1206; Fuse Current Multicomp Pro
62AC7204
Fuse, Smd, 2A, Slow Blow, 1206; Fuse Current Multicomp Pro 62AC7204
FUSE, SMD, 2A, SLOW BLOW, 1206; Fuse Current:2A; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Slow Blow; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity Current DC:50A; RoHS Compliant: Yes

FUSE, SMD, 2A, SLOW BLOW, 1206; Fuse Current:2A; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Slow Blow; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity Current DC:50A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 50AH4258 62AC7204
Product Name Smd Fuse Rohs Compliant Multicomp Pro Fuse, Smd, 2A, Slow Blow, 1206; Fuse Current Multicomp Pro
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Fuses - 2019-CCF1N12TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers