multicomp PRO Fuse, Time Delay, 3A, 32Vdc, 0603 Rohs Compliant Multicomp Pro MP001603

Description
FUSE, TIME DELAY, 3A, 32VDC, 0603 ROHS COMPLIANT: YES
Description
FUSE, TIME DELAY, 3A, 32VDC, 0603 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The SMD Fuse Rohs Compliant Multicomp Pro, part number 50AH4254, features a time-lag design suitable for rapid interruption of excessive current. It is constructed from ceramic and glass, ensuring excellent environmental integrity and reliability. This non-resettable fuse is compatible with both reflow and wave soldering processes, making it versatile for various applications. Operating within a temperature range of -55°C to +125°C, the fuse is designed for use in industrial products such as cellphones, DVD players, battery packs, hard disk drives, and digital cameras. It has a rated voltage of 32V DC and is available in a compact 0603 package size. The fuse is lead-free and halogen-free, adhering to environmental standards. The product's specifications include a breaking capacity of 50A and a typical voltage drop of 110mV at a rated current of 3A. It is designed to withstand vibration resistance and has specific soldering parameters for optimal performance. This fuse is ideal for engineers seeking a reliable and compact solution for overcurrent protection in electronic devices.

Datasheet Summary
Powered by GS/AI

The SMD Fuse Rohs Compliant Multicomp Pro, part number 50AH4254, features a time-lag design suitable for rapid interruption of excessive current. It is constructed from ceramic and glass, ensuring excellent environmental integrity and reliability. This non-resettable fuse is compatible with both reflow and wave soldering processes, making it versatile for various applications. Operating within a temperature range of -55°C to +125°C, the fuse is designed for use in industrial products such as cellphones, DVD players, battery packs, hard disk drives, and digital cameras. It has a rated voltage of 32V DC and is available in a compact 0603 package size. The fuse is lead-free and halogen-free, adhering to environmental standards. The product's specifications include a breaking capacity of 50A and a typical voltage drop of 110mV at a rated current of 3A. It is designed to withstand vibration resistance and has specific soldering parameters for optimal performance. This fuse is ideal for engineers seeking a reliable and compact solution for overcurrent protection in electronic devices.

Suppliers

Company
Product
Description
Supplier Links
Fuse, Time Delay, 3A, 32Vdc, 0603 Rohs Compliant Multicomp Pro - 69AH8531 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Time Delay, 3A, 32Vdc, 0603 Rohs Compliant Multicomp Pro
69AH8531
Fuse, Time Delay, 3A, 32Vdc, 0603 Rohs Compliant Multicomp Pro 69AH8531
FUSE, TIME DELAY, 3A, 32VDC, 0603 ROHS COMPLIANT: YES

FUSE, TIME DELAY, 3A, 32VDC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Smd Fuse Rohs Compliant Multicomp Pro - 50AH4254 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse Rohs Compliant Multicomp Pro
50AH4254
Smd Fuse Rohs Compliant Multicomp Pro 50AH4254
SMD FUSE ROHS COMPLIANT: YES

SMD FUSE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 69AH8531
Product Name Fuse, Time Delay, 3A, 32Vdc, 0603 Rohs Compliant Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Fast Acting 3/4A - 813AGC-3/4 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
GigaFuse - GFP Series - Sensata Technologies
Sensata Technologies
Specs
Rated Voltage 1000 volts
Rated Current 400 amps
View Details
Circuit Protection Fuse - 139-CCF1N7TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers