multicomp PRO Whip Antenna, 5.795-5.925Ghz, 7.6Dbi; Antenna Type Multicomp Pro MP001583

Description
WHIP ANTENNA, 5.795-5.925GHZ, 7.6DBI; Antenna Type:Whip; Frequency Min:5.795GHz; Frequency Max:5.925GHz; Antenna Mounting:N Connector; Gain:7.6dBi; VSWR:2; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear, Vertical RoHS Compliant: Yes
Datasheet
Description
WHIP ANTENNA, 5.795-5.925GHZ, 7.6DBI; Antenna Type:Whip; Frequency Min:5.795GHz; Frequency Max:5.925GHz; Antenna Mounting:N Connector; Gain:7.6dBi; VSWR:2; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear, Vertical RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Whip Antenna, 5.795-5.925Ghz, 7.6Dbi; Antenna Type Multicomp Pro - 41AH4619 - Newark, An Avnet Company
Chicago, IL, United States
Whip Antenna, 5.795-5.925Ghz, 7.6Dbi; Antenna Type Multicomp Pro
41AH4619
Whip Antenna, 5.795-5.925Ghz, 7.6Dbi; Antenna Type Multicomp Pro 41AH4619
WHIP ANTENNA, 5.795-5.925GHZ, 7.6DBI; Antenna Type:Whip; Frequency Min:5.795GHz; Frequency Max:5.925GHz; Antenna Mounting:N Connector; Gain:7.6dBi; VSWR:2; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear, Vertical RoHS Compliant: Yes

WHIP ANTENNA, 5.795-5.925GHZ, 7.6DBI; Antenna Type:Whip; Frequency Min:5.795GHz; Frequency Max:5.925GHz; Antenna Mounting:N Connector; Gain:7.6dBi; VSWR:2; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear, Vertical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 41AH4619
Product Name Whip Antenna, 5.795-5.925Ghz, 7.6Dbi; Antenna Type Multicomp Pro
Primary Frequency Range 5795.0 to 5925.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2115-NN01-102TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2450.0 MHz
Gain 1.7 dB
View Details
2 suppliers
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
RFID Antennas - 2272066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 704.0 to 5800.0 MHz
Gain 2 dB
View Details