multicomp PRO Combo Antenna, 2.3-2.69Ghz, 3.3Dbi; Antenna Type Multicomp Pro MP001580

Description
COMBO ANTENNA, 2.3-2.69GHZ, 3.3DBI; Antenna Type:Combo; Frequency Min:2.3GHz; Frequency Max:2.69GHz; Antenna Mounting:SMA Connector; Gain:3.3dBi; VSWR:3; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes
Datasheet
Description
COMBO ANTENNA, 2.3-2.69GHZ, 3.3DBI; Antenna Type:Combo; Frequency Min:2.3GHz; Frequency Max:2.69GHz; Antenna Mounting:SMA Connector; Gain:3.3dBi; VSWR:3; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combo Antenna, 2.3-2.69Ghz, 3.3Dbi; Antenna Type Multicomp Pro - 41AH5864 - Newark, An Avnet Company
Chicago, IL, United States
Combo Antenna, 2.3-2.69Ghz, 3.3Dbi; Antenna Type Multicomp Pro
41AH5864
Combo Antenna, 2.3-2.69Ghz, 3.3Dbi; Antenna Type Multicomp Pro 41AH5864
COMBO ANTENNA, 2.3-2.69GHZ, 3.3DBI; Antenna Type:Combo; Frequency Min:2.3GHz; Frequency Max:2.69GHz; Antenna Mounting:SMA Connector; Gain:3.3dBi; VSWR:3; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

COMBO ANTENNA, 2.3-2.69GHZ, 3.3DBI; Antenna Type:Combo; Frequency Min:2.3GHz; Frequency Max:2.69GHz; Antenna Mounting:SMA Connector; Gain:3.3dBi; VSWR:3; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 41AH5864
Product Name Combo Antenna, 2.3-2.69Ghz, 3.3Dbi; Antenna Type Multicomp Pro
Primary Frequency Range 2300.0 to 2690.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Ant, outdoor, wall GSM/UMTS/LTE 5dB, SMA, 5m RG58 - BB-CEL8026STAT - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal; GPS
Pattern Type Omni directional
Technology Type Dipole
View Details
2 suppliers
Double Ridge Guide Horn Antenna Kit - ModelSAS-572 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers