multicomp PRO Res, 51K, 1%, 0.5W, 1206, Thick Film Rohs Compliant Multicomp Pro MP001556

Description
RES, 51K, 1%, 0.5W, 1206, THICK FILM ROHS COMPLIANT: YES
Description
RES, 51K, 1%, 0.5W, 1206, THICK FILM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Multicomp Pro 51K thick film chip resistor has a resistance value of 51K ohms with a tolerance of ±1%. It is rated for a power dissipation of 0.5W at an ambient temperature of 70°C. This resistor is housed in a 1206 case size and is compliant with RoHS standards. The temperature coefficient of resistance (TCR) is specified at ±100 PPM/°C, indicating stable performance across varying temperatures. The resistor is suitable for applications requiring reliable performance in compact electronic designs.

Datasheet Summary
Powered by GS/AI

The Multicomp Pro 51K thick film chip resistor has a resistance value of 51K ohms with a tolerance of ±1%. It is rated for a power dissipation of 0.5W at an ambient temperature of 70°C. This resistor is housed in a 1206 case size and is compliant with RoHS standards. The temperature coefficient of resistance (TCR) is specified at ±100 PPM/°C, indicating stable performance across varying temperatures. The resistor is suitable for applications requiring reliable performance in compact electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Res, 51K, 1%, 0.5W, 1206, Thick Film Rohs Compliant Multicomp Pro - 84AH7949 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K, 1%, 0.5W, 1206, Thick Film Rohs Compliant Multicomp Pro
84AH7949
Res, 51K, 1%, 0.5W, 1206, Thick Film Rohs Compliant Multicomp Pro 84AH7949
RES, 51K, 1%, 0.5W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 51K, 1%, 0.5W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 51K, 1%, 0.5W, 1206, Thick Film Rohs Compliant Multicomp Pro - 40AJ7655 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K, 1%, 0.5W, 1206, Thick Film Rohs Compliant Multicomp Pro
40AJ7655
Res, 51K, 1%, 0.5W, 1206, Thick Film Rohs Compliant Multicomp Pro 40AJ7655
RES, 51K, 1%, 0.5W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 51K, 1%, 0.5W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 84AH7949
Product Name Res, 51K, 1%, 0.5W, 1206, Thick Film Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details