multicomp PRO Res, 160K, 1%, 0.33W, 0805, Thick Film Rohs Compliant Multicomp Pro MP001491

Description
RES, 160K, 1%, 0.33W, 0805, THICK FILM ROHS COMPLIANT: YES
Description
RES, 160K, 1%, 0.33W, 0805, THICK FILM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 160K, 1%, 0.33W, 0805, Thick Film Rohs Compliant is a chip resistor designed for high power applications. It features a resistance value of 160K ohms with a tolerance of ±1%. The power rating is 0.33W at an ambient temperature of 70°C, making it suitable for various electronic circuits. This resistor is constructed on a high purity alumina substrate and is compliant with RoHS standards. The device operates effectively within a temperature range of -55°C to +155°C and has a temperature coefficient of ±100 PPM/°C. Its dimensions are 2.0mm x 1.25mm x 0.55mm, fitting the 0805 case size. This product is ideal for engineers looking for reliable performance in compact designs.

Datasheet Summary
Powered by GS/AI

The Res, 160K, 1%, 0.33W, 0805, Thick Film Rohs Compliant is a chip resistor designed for high power applications. It features a resistance value of 160K ohms with a tolerance of ±1%. The power rating is 0.33W at an ambient temperature of 70°C, making it suitable for various electronic circuits. This resistor is constructed on a high purity alumina substrate and is compliant with RoHS standards. The device operates effectively within a temperature range of -55°C to +155°C and has a temperature coefficient of ±100 PPM/°C. Its dimensions are 2.0mm x 1.25mm x 0.55mm, fitting the 0805 case size. This product is ideal for engineers looking for reliable performance in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Res, 160K, 1%, 0.33W, 0805, Thick Film Rohs Compliant Multicomp Pro - 29AK1381 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160K, 1%, 0.33W, 0805, Thick Film Rohs Compliant Multicomp Pro
29AK1381
Res, 160K, 1%, 0.33W, 0805, Thick Film Rohs Compliant Multicomp Pro 29AK1381
RES, 160K, 1%, 0.33W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 160K, 1%, 0.33W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 160K, 1%, 0.33W, 0805, Thick Film Rohs Compliant Multicomp Pro - 84AH7884 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160K, 1%, 0.33W, 0805, Thick Film Rohs Compliant Multicomp Pro
84AH7884
Res, 160K, 1%, 0.33W, 0805, Thick Film Rohs Compliant Multicomp Pro 84AH7884
RES, 160K, 1%, 0.33W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 160K, 1%, 0.33W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AK1381
Product Name Res, 160K, 1%, 0.33W, 0805, Thick Film Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.32 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details