multicomp PRO Res, 680K, 1%, 0.2W, 0603, Thick Film Rohs Compliant Multicomp Pro MP001385

Description
RES, 680K, 1%, 0.2W, 0603, THICK FILM ROHS COMPLIANT: YES
Description
RES, 680K, 1%, 0.2W, 0603, THICK FILM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 680K, 1%, 0.2W, 0603, Thick Film Rohs Compliant is a chip resistor designed for high power applications. It has a resistance value of 680 kΩ with a tolerance of ±1%. The power rating is 0.2W at an ambient temperature of 70°C, and it operates within a temperature range of -55°C to +155°C. This resistor is suitable for various applications due to its compliance with RoHS standards and its construction on a high purity alumina substrate. The dimensions of the resistor are 1.6 mm x 0.8 mm x 0.45 mm, making it compact for integration into electronic circuits. The product is also characterized by a temperature coefficient of ±100 PPM/°C, ensuring stable performance across temperature variations.

Datasheet Summary
Powered by GS/AI

The Res, 680K, 1%, 0.2W, 0603, Thick Film Rohs Compliant is a chip resistor designed for high power applications. It has a resistance value of 680 kΩ with a tolerance of ±1%. The power rating is 0.2W at an ambient temperature of 70°C, and it operates within a temperature range of -55°C to +155°C. This resistor is suitable for various applications due to its compliance with RoHS standards and its construction on a high purity alumina substrate. The dimensions of the resistor are 1.6 mm x 0.8 mm x 0.45 mm, making it compact for integration into electronic circuits. The product is also characterized by a temperature coefficient of ±100 PPM/°C, ensuring stable performance across temperature variations.

Suppliers

Company
Product
Description
Supplier Links
Res, 680K, 1%, 0.2W, 0603, Thick Film Rohs Compliant Multicomp Pro - 29AK1275 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 1%, 0.2W, 0603, Thick Film Rohs Compliant Multicomp Pro
29AK1275
Res, 680K, 1%, 0.2W, 0603, Thick Film Rohs Compliant Multicomp Pro 29AK1275
RES, 680K, 1%, 0.2W, 0603, THICK FILM ROHS COMPLIANT: YES

RES, 680K, 1%, 0.2W, 0603, THICK FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 680K, 1%, 0.2W, 0603, Thick Film Rohs Compliant Multicomp Pro - 84AH7778 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 1%, 0.2W, 0603, Thick Film Rohs Compliant Multicomp Pro
84AH7778
Res, 680K, 1%, 0.2W, 0603, Thick Film Rohs Compliant Multicomp Pro 84AH7778
RES, 680K, 1%, 0.2W, 0603, THICK FILM ROHS COMPLIANT: YES

RES, 680K, 1%, 0.2W, 0603, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AK1275
Product Name Res, 680K, 1%, 0.2W, 0603, Thick Film Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details