multicomp PRO Res, 22K, 1%, 0.2W, 0603, Thick Film Rohs Compliant Multicomp Pro MP001349

Description
RES, 22K, 1%, 0.2W, 0603, THICK FILM ROHS COMPLIANT: YES
Description
RES, 22K, 1%, 0.2W, 0603, THICK FILM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 22K, 1%, 0.2W, 0603, Thick Film Rohs Compliant from Multicomp Pro is a chip resistor designed for high power applications. It has a resistance value of 22K ohms with a tolerance of ±1%. The power rating is 0.2W at an ambient temperature of 70°C, and it operates within a temperature range of -55°C to +155°C. The resistor is compliant with RoHS standards, making it suitable for environmentally conscious designs. Its dimensions are 1.6mm x 0.8mm x 0.45mm, fitting the 0603 case size. The product is constructed on a high purity alumina substrate and features a nickel barrier termination with silver plating. This resistor is suitable for applications requiring reliable performance in compact electronic circuits.

Datasheet Summary
Powered by GS/AI

The Res, 22K, 1%, 0.2W, 0603, Thick Film Rohs Compliant from Multicomp Pro is a chip resistor designed for high power applications. It has a resistance value of 22K ohms with a tolerance of ±1%. The power rating is 0.2W at an ambient temperature of 70°C, and it operates within a temperature range of -55°C to +155°C. The resistor is compliant with RoHS standards, making it suitable for environmentally conscious designs. Its dimensions are 1.6mm x 0.8mm x 0.45mm, fitting the 0603 case size. The product is constructed on a high purity alumina substrate and features a nickel barrier termination with silver plating. This resistor is suitable for applications requiring reliable performance in compact electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Res, 22K, 1%, 0.2W, 0603, Thick Film Rohs Compliant Multicomp Pro - 29AK1239 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 1%, 0.2W, 0603, Thick Film Rohs Compliant Multicomp Pro
29AK1239
Res, 22K, 1%, 0.2W, 0603, Thick Film Rohs Compliant Multicomp Pro 29AK1239
RES, 22K, 1%, 0.2W, 0603, THICK FILM ROHS COMPLIANT: YES

RES, 22K, 1%, 0.2W, 0603, THICK FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 22K, 1%, 0.2W, 0603, Thick Film Rohs Compliant Multicomp Pro - 84AH7742 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 1%, 0.2W, 0603, Thick Film Rohs Compliant Multicomp Pro
84AH7742
Res, 22K, 1%, 0.2W, 0603, Thick Film Rohs Compliant Multicomp Pro 84AH7742
RES, 22K, 1%, 0.2W, 0603, THICK FILM ROHS COMPLIANT: YES

RES, 22K, 1%, 0.2W, 0603, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AK1239
Product Name Res, 22K, 1%, 0.2W, 0603, Thick Film Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details