multicomp PRO Res, 1K5, 1%, 0.2W, 0603, Thick Film Rohs Compliant Multicomp Pro MP001321

Description
RES, 1K5, 1%, 0.2W, 0603, THICK FILM ROHS COMPLIANT: YES
Description
RES, 1K5, 1%, 0.2W, 0603, THICK FILM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 1K5, 1%, 0.2W, 0603, Thick Film Rohs Compliant is a chip resistor designed for high power applications. It has a nominal resistance of 1.5 kΩ with a tolerance of ±1% and a power rating of 0.2W at an ambient temperature of 70°C. The resistor is constructed on a high purity alumina substrate and features a temperature coefficient of ±100 PPM/°C. It is suitable for a wide range of applications due to its robust performance characteristics, including a maximum working voltage of 75V and a dielectric withstanding voltage of 300V. The resistor is compliant with RoHS standards, making it suitable for environmentally conscious designs. Its compact 0603 case size allows for efficient use of space in electronic circuits.

Datasheet Summary
Powered by GS/AI

The Res, 1K5, 1%, 0.2W, 0603, Thick Film Rohs Compliant is a chip resistor designed for high power applications. It has a nominal resistance of 1.5 kΩ with a tolerance of ±1% and a power rating of 0.2W at an ambient temperature of 70°C. The resistor is constructed on a high purity alumina substrate and features a temperature coefficient of ±100 PPM/°C. It is suitable for a wide range of applications due to its robust performance characteristics, including a maximum working voltage of 75V and a dielectric withstanding voltage of 300V. The resistor is compliant with RoHS standards, making it suitable for environmentally conscious designs. Its compact 0603 case size allows for efficient use of space in electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Res, 1K5, 1%, 0.2W, 0603, Thick Film Rohs Compliant Multicomp Pro - 84AH7714 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 0.2W, 0603, Thick Film Rohs Compliant Multicomp Pro
84AH7714
Res, 1K5, 1%, 0.2W, 0603, Thick Film Rohs Compliant Multicomp Pro 84AH7714
RES, 1K5, 1%, 0.2W, 0603, THICK FILM ROHS COMPLIANT: YES

RES, 1K5, 1%, 0.2W, 0603, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 1K5, 1%, 0.2W, 0603, Thick Film Rohs Compliant Multicomp Pro - 29AK1211 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 0.2W, 0603, Thick Film Rohs Compliant Multicomp Pro
29AK1211
Res, 1K5, 1%, 0.2W, 0603, Thick Film Rohs Compliant Multicomp Pro 29AK1211
RES, 1K5, 1%, 0.2W, 0603, THICK FILM ROHS COMPLIANT: YES

RES, 1K5, 1%, 0.2W, 0603, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 84AH7714
Product Name Res, 1K5, 1%, 0.2W, 0603, Thick Film Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details