multicomp PRO Res, 560R, 1%, 0.2W, 0603, Thick Film Rohs Compliant Multicomp Pro MP001311

Description
RES, 560R, 1%, 0.2W, 0603, THICK FILM ROHS COMPLIANT: YES
Description
RES, 560R, 1%, 0.2W, 0603, THICK FILM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 560R, 1%, 0.2W, 0603, Thick Film Rohs Compliant is a chip resistor designed for high power applications. It has a resistance value of 560 ohms with a tolerance of ±1%. The power rating is 0.2W at an ambient temperature of 70°C, making it suitable for various electronic circuits. This resistor is compliant with RoHS standards, ensuring it meets environmental regulations. The component is constructed on a high purity alumina substrate, which contributes to its reliability and performance. It operates effectively within a temperature range of -55°C to +155°C and has a temperature coefficient of ±100 PPM/°C. The dimensions of the resistor are 1.6mm x 0.8mm x 0.45mm, fitting the 0603 case size. This product is appropriate for engineers looking for a compact, reliable resistor for their designs.

Datasheet Summary
Powered by GS/AI

The Res, 560R, 1%, 0.2W, 0603, Thick Film Rohs Compliant is a chip resistor designed for high power applications. It has a resistance value of 560 ohms with a tolerance of ±1%. The power rating is 0.2W at an ambient temperature of 70°C, making it suitable for various electronic circuits. This resistor is compliant with RoHS standards, ensuring it meets environmental regulations. The component is constructed on a high purity alumina substrate, which contributes to its reliability and performance. It operates effectively within a temperature range of -55°C to +155°C and has a temperature coefficient of ±100 PPM/°C. The dimensions of the resistor are 1.6mm x 0.8mm x 0.45mm, fitting the 0603 case size. This product is appropriate for engineers looking for a compact, reliable resistor for their designs.

Suppliers

Company
Product
Description
Supplier Links
Res, 560R, 1%, 0.2W, 0603, Thick Film Rohs Compliant Multicomp Pro - 84AH7704 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 1%, 0.2W, 0603, Thick Film Rohs Compliant Multicomp Pro
84AH7704
Res, 560R, 1%, 0.2W, 0603, Thick Film Rohs Compliant Multicomp Pro 84AH7704
RES, 560R, 1%, 0.2W, 0603, THICK FILM ROHS COMPLIANT: YES

RES, 560R, 1%, 0.2W, 0603, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 560R, 1%, 0.2W, 0603, Thick Film Rohs Compliant Multicomp Pro - 29AK1201 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 1%, 0.2W, 0603, Thick Film Rohs Compliant Multicomp Pro
29AK1201
Res, 560R, 1%, 0.2W, 0603, Thick Film Rohs Compliant Multicomp Pro 29AK1201
RES, 560R, 1%, 0.2W, 0603, THICK FILM ROHS COMPLIANT: YES

RES, 560R, 1%, 0.2W, 0603, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 84AH7704
Product Name Res, 560R, 1%, 0.2W, 0603, Thick Film Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.33 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details