multicomp PRO Res, 150R, 1%, 0.2W, 0603, Thick Film Rohs Compliant Multicomp Pro MP001297

Description
RES, 150R, 1%, 0.2W, 0603, THICK FILM ROHS COMPLIANT: YES
Description
RES, 150R, 1%, 0.2W, 0603, THICK FILM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 150R, 1%, 0.2W, 0603, Thick Film Rohs Compliant is a chip resistor designed for high power applications. It has a resistance value of 150 ohms with a tolerance of ±1%, making it suitable for precision applications. The power rating is 0.2W at an ambient temperature of 70°C, and it can handle a maximum current of 5A. The resistor operates effectively within a temperature range of -55°C to +155°C and features a temperature coefficient of ±100 PPM/°C. This component is compliant with RoHS standards, ensuring it meets environmental regulations. The 0603 case size allows for compact designs, making it a versatile choice for various electronic applications.

Datasheet Summary
Powered by GS/AI

The Res, 150R, 1%, 0.2W, 0603, Thick Film Rohs Compliant is a chip resistor designed for high power applications. It has a resistance value of 150 ohms with a tolerance of ±1%, making it suitable for precision applications. The power rating is 0.2W at an ambient temperature of 70°C, and it can handle a maximum current of 5A. The resistor operates effectively within a temperature range of -55°C to +155°C and features a temperature coefficient of ±100 PPM/°C. This component is compliant with RoHS standards, ensuring it meets environmental regulations. The 0603 case size allows for compact designs, making it a versatile choice for various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Res, 150R, 1%, 0.2W, 0603, Thick Film Rohs Compliant Multicomp Pro - 84AH7690 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 0.2W, 0603, Thick Film Rohs Compliant Multicomp Pro
84AH7690
Res, 150R, 1%, 0.2W, 0603, Thick Film Rohs Compliant Multicomp Pro 84AH7690
RES, 150R, 1%, 0.2W, 0603, THICK FILM ROHS COMPLIANT: YES

RES, 150R, 1%, 0.2W, 0603, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 150R, 1%, 0.2W, 0603, Thick Film Rohs Compliant Multicomp Pro - 29AK1187 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 0.2W, 0603, Thick Film Rohs Compliant Multicomp Pro
29AK1187
Res, 150R, 1%, 0.2W, 0603, Thick Film Rohs Compliant Multicomp Pro 29AK1187
RES, 150R, 1%, 0.2W, 0603, THICK FILM ROHS COMPLIANT: YES

RES, 150R, 1%, 0.2W, 0603, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 84AH7690
Product Name Res, 150R, 1%, 0.2W, 0603, Thick Film Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details