multicomp PRO Rasp Pi 4B Enclosure, Din Rail, Pc, Gry; For Use With Multicomp Pro MP001137

Description
RASP PI 4B ENCLOSURE, DIN RAIL, PC, GRY; For Use With:Raspberry Pi 4 Model B Single Board Computer; External Height:58mm; External Width:90mm; External Depth:88mm; Enclosure Material:Polycarbona te; Body Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RASP PI 4B ENCLOSURE, DIN RAIL, PC, GRY; For Use With:Raspberry Pi 4 Model B Single Board Computer; External Height:58mm; External Width:90mm; External Depth:88mm; Enclosure Material:Polycarbona te; Body Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rasp Pi 4B Enclosure, Din Rail, Pc, Gry; For Use With Multicomp Pro - 33AH6156 - Newark, An Avnet Company
Chicago, IL, United States
Rasp Pi 4B Enclosure, Din Rail, Pc, Gry; For Use With Multicomp Pro
33AH6156
Rasp Pi 4B Enclosure, Din Rail, Pc, Gry; For Use With Multicomp Pro 33AH6156
RASP PI 4B ENCLOSURE, DIN RAIL, PC, GRY; For Use With:Raspberry Pi 4 Model B Single Board Computer; External Height:58mm; External Width:90mm; External Depth:88mm; Enclosure Material:Polycarbona te; Body Color:Grey; Product Range:- RoHS Compliant: Yes

RASP PI 4B ENCLOSURE, DIN RAIL, PC, GRY; For Use With:Raspberry Pi 4 Model B Single Board Computer; External Height:58mm; External Width:90mm; External Depth:88mm; Enclosure Material:Polycarbonate; Body Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 33AH6156
Product Name Rasp Pi 4B Enclosure, Din Rail, Pc, Gry; For Use With Multicomp Pro
Length 2.28 inch (58 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418H6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details