multicomp PRO 3D Printer Filament, 1.75Mm, Asa, Black; Diameter Multicomp Pro MP001136

Description
3D PRINTER FILAMENT, 1.75MM, ASA, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:ASA (Acrylonitrile Styrene Acrylate); Melting Temperature Min:220°C; Melting Temperature Max:260°C; Filament Weight:1kg RoHS Compliant: Yes
Datasheet
Description
3D PRINTER FILAMENT, 1.75MM, ASA, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:ASA (Acrylonitrile Styrene Acrylate); Melting Temperature Min:220°C; Melting Temperature Max:260°C; Filament Weight:1kg RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, 1.75Mm, Asa, Black; Diameter Multicomp Pro - 40AH5066 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, 1.75Mm, Asa, Black; Diameter Multicomp Pro
40AH5066
3D Printer Filament, 1.75Mm, Asa, Black; Diameter Multicomp Pro 40AH5066
3D PRINTER FILAMENT, 1.75MM, ASA, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:ASA (Acrylonitrile Styrene Acrylate); Melting Temperature Min:220°C; Melting Temperature Max:260°C; Filament Weight:1kg RoHS Compliant: Yes

3D PRINTER FILAMENT, 1.75MM, ASA, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:ASA (Acrylonitrile Styrene Acrylate); Melting Temperature Min:220°C; Melting Temperature Max:260°C; Filament Weight:1kg RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 40AH5066
Product Name 3D Printer Filament, 1.75Mm, Asa, Black; Diameter Multicomp Pro
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Industrial Fabric
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details