multicomp PRO 3D Printer Filament, 1.75Mm, Tpe, Nat; Diameter Multicomp Pro MP001129

Description
3D PRINTER FILAMENT, 1.75MM, TPE, NAT; Diameter:1.75mm; Filament Colour:Natural; Filament Material:TPE (Thermoplastic Elastomer); Melting Temperature Min:210°C; Melting Temperature Max:230°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes
Datasheet
Description
3D PRINTER FILAMENT, 1.75MM, TPE, NAT; Diameter:1.75mm; Filament Colour:Natural; Filament Material:TPE (Thermoplastic Elastomer); Melting Temperature Min:210°C; Melting Temperature Max:230°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, 1.75Mm, Tpe, Nat; Diameter Multicomp Pro - 40AH5059 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, 1.75Mm, Tpe, Nat; Diameter Multicomp Pro
40AH5059
3D Printer Filament, 1.75Mm, Tpe, Nat; Diameter Multicomp Pro 40AH5059
3D PRINTER FILAMENT, 1.75MM, TPE, NAT; Diameter:1.75mm; Filament Colour:Natural; Filament Material:TPE (Thermoplastic Elastomer); Melting Temperature Min:210°C; Melting Temperature Max:230°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes

3D PRINTER FILAMENT, 1.75MM, TPE, NAT; Diameter:1.75mm; Filament Colour:Natural; Filament Material:TPE (Thermoplastic Elastomer); Melting Temperature Min:210°C; Melting Temperature Max:230°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 40AH5059
Product Name 3D Printer Filament, 1.75Mm, Tpe, Nat; Diameter Multicomp Pro
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Rope - 2776563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Width / OD 0.08 inch (2 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details