3D PRINTER FILAMENT, 1.75MM, HIPS, NAT; Diameter:1.75mm; Filament Colour:Natural; Filament Material:HIPS (High Impact Polystyrene); Melting Temperature Min:220°C; Melting Temperature Max:260°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Specialty Fibers, Fabrics, and Textiles |
| Product Number | 40AH5055 |
| Product Name | 3D Printer Filament, 1.75Mm, Hips, Nat; Diameter Multicomp Pro |
| Type | Fiber / Filament |