multicomp PRO 3D Printer Filament, 1.75Mm, Hips, Black; Diameter Multicomp Pro MP001124

Description
3D PRINTER FILAMENT, 1.75MM, HIPS, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:HIPS (High Impact Polystyrene); Melting Temperature Min:220°C; Melting Temperature Max:260°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes
Datasheet
Description
3D PRINTER FILAMENT, 1.75MM, HIPS, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:HIPS (High Impact Polystyrene); Melting Temperature Min:220°C; Melting Temperature Max:260°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, 1.75Mm, Hips, Black; Diameter Multicomp Pro - 40AH5054 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, 1.75Mm, Hips, Black; Diameter Multicomp Pro
40AH5054
3D Printer Filament, 1.75Mm, Hips, Black; Diameter Multicomp Pro 40AH5054
3D PRINTER FILAMENT, 1.75MM, HIPS, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:HIPS (High Impact Polystyrene); Melting Temperature Min:220°C; Melting Temperature Max:260°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes

3D PRINTER FILAMENT, 1.75MM, HIPS, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:HIPS (High Impact Polystyrene); Melting Temperature Min:220°C; Melting Temperature Max:260°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 40AH5054
Product Name 3D Printer Filament, 1.75Mm, Hips, Black; Diameter Multicomp Pro
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Coated Silica - ARMATEX® CS 25 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric
Material Quartz / Fused Silica; Ceramic
Applications Fire; Thermal Insulation; Insulation Pads and Covers, Welding Protection, Thermal Insulation
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Rope - 2776556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 43.8 lbs (19.88 kg)
View Details