multicomp PRO Chip Resistor, 3W, 5Percent, 12K Rohs Compliant Multicomp Pro MP001116

Description
CHIP RESISTOR, 3W, 5PERCENT, 12K ROHS COMPLIANT: YES
Description
CHIP RESISTOR, 3W, 5PERCENT, 12K ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Chip Resistor, 3W, 5% tolerance, 12K ohm from Multicomp Pro is a high power thick film resistor designed for various electronic applications. It has a power rating of 3W at an ambient temperature of 70°C and can handle a maximum working voltage of 250V, with a maximum overload voltage of 500V. The resistor is constructed on a high purity alumina substrate and features a temperature range of -55°C to +155°C. This resistor is available in a 2512 case size and offers a resistance range from 1Ω to 180KOc. It is RoHS compliant and has a dielectric withstand voltage of 500V. The device exhibits a temperature coefficient of ±100ppm/°C for its resistance values. The soldering conditions are specified to ensure reliable performance, with a recommended soldering temperature of 235°C to 255°C. Engineers considering this component should note its specifications for reliability under various environmental conditions, including humidity and temperature cycling, making it suitable for demanding applications.

Datasheet Summary
Powered by GS/AI

The Chip Resistor, 3W, 5% tolerance, 12K ohm from Multicomp Pro is a high power thick film resistor designed for various electronic applications. It has a power rating of 3W at an ambient temperature of 70°C and can handle a maximum working voltage of 250V, with a maximum overload voltage of 500V. The resistor is constructed on a high purity alumina substrate and features a temperature range of -55°C to +155°C. This resistor is available in a 2512 case size and offers a resistance range from 1Ω to 180KOc. It is RoHS compliant and has a dielectric withstand voltage of 500V. The device exhibits a temperature coefficient of ±100ppm/°C for its resistance values. The soldering conditions are specified to ensure reliable performance, with a recommended soldering temperature of 235°C to 255°C. Engineers considering this component should note its specifications for reliability under various environmental conditions, including humidity and temperature cycling, making it suitable for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor, 3W, 5Percent, 12K Rohs Compliant Multicomp Pro - 33AH4528 - Newark, An Avnet Company
Chicago, IL, United States
Chip Resistor, 3W, 5Percent, 12K Rohs Compliant Multicomp Pro
33AH4528
Chip Resistor, 3W, 5Percent, 12K Rohs Compliant Multicomp Pro 33AH4528
CHIP RESISTOR, 3W, 5PERCENT, 12K ROHS COMPLIANT: YES

CHIP RESISTOR, 3W, 5PERCENT, 12K ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor, 3W, 5Percent, 12K Rohs Compliant Multicomp Pro - 54AH6554 - Newark, An Avnet Company
Chicago, IL, United States
Chip Resistor, 3W, 5Percent, 12K Rohs Compliant Multicomp Pro
54AH6554
Chip Resistor, 3W, 5Percent, 12K Rohs Compliant Multicomp Pro 54AH6554
CHIP RESISTOR, 3W, 5PERCENT, 12K ROHS COMPLIANT: YES

CHIP RESISTOR, 3W, 5PERCENT, 12K ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AH4528
Product Name Chip Resistor, 3W, 5Percent, 12K Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details