multicomp PRO Chip Resistor, 3W, 5Percent, 47R Rohs Compliant Multicomp Pro MP001080

Description
CHIP RESISTOR, 3W, 5PERCENT, 47R ROHS COMPLIANT: YES
Description
CHIP RESISTOR, 3W, 5PERCENT, 47R ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Chip Resistor, 3W, 5% tolerance, 47Ω from Multicomp Pro is a thick film chip resistor designed for high power applications. It has a power rating of 3W at an ambient temperature of 70°C and can handle a maximum working voltage of 250V. The resistor is RoHS compliant and features a resistance range from 1Ω to 180KOc, making it suitable for various electronic applications. It has a temperature coefficient of ±100ppm/°C and operates effectively within a temperature range of -55°C to +155°C. The device is constructed on a high purity alumina substrate and is designed to withstand soldering temperatures without significant deformation. This resistor is ideal for engineers looking for reliable performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The Chip Resistor, 3W, 5% tolerance, 47Ω from Multicomp Pro is a thick film chip resistor designed for high power applications. It has a power rating of 3W at an ambient temperature of 70°C and can handle a maximum working voltage of 250V. The resistor is RoHS compliant and features a resistance range from 1Ω to 180KOc, making it suitable for various electronic applications. It has a temperature coefficient of ±100ppm/°C and operates effectively within a temperature range of -55°C to +155°C. The device is constructed on a high purity alumina substrate and is designed to withstand soldering temperatures without significant deformation. This resistor is ideal for engineers looking for reliable performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor, 3W, 5Percent, 47R Rohs Compliant Multicomp Pro - 33AH4492 - Newark, An Avnet Company
Chicago, IL, United States
Chip Resistor, 3W, 5Percent, 47R Rohs Compliant Multicomp Pro
33AH4492
Chip Resistor, 3W, 5Percent, 47R Rohs Compliant Multicomp Pro 33AH4492
CHIP RESISTOR, 3W, 5PERCENT, 47R ROHS COMPLIANT: YES

CHIP RESISTOR, 3W, 5PERCENT, 47R ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor, 3W, 5Percent, 47R Rohs Compliant Multicomp Pro - 54AH6518 - Newark, An Avnet Company
Chicago, IL, United States
Chip Resistor, 3W, 5Percent, 47R Rohs Compliant Multicomp Pro
54AH6518
Chip Resistor, 3W, 5Percent, 47R Rohs Compliant Multicomp Pro 54AH6518
CHIP RESISTOR, 3W, 5PERCENT, 47R ROHS COMPLIANT: YES

CHIP RESISTOR, 3W, 5PERCENT, 47R ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AH4492
Product Name Chip Resistor, 3W, 5Percent, 47R Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data