multicomp PRO Chip Resistor, 3W, 1Percent, 120R Rohs Compliant Multicomp Pro MP001062

Description
CHIP RESISTOR, 3W, 1PERCENT, 120R ROHS COMPLIANT: YES
Description
CHIP RESISTOR, 3W, 1PERCENT, 120R ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Chip Resistor, 3W, 1% tolerance, 120Ω from Multicomp Pro is a high power thick film resistor designed for various electronic applications. It has a power rating of 3W at an ambient temperature of 70°C and can handle a maximum working voltage of 250V, with a maximum overload voltage of 500V. The resistor features a temperature range of -55°C to +155°C and is RoHS compliant. This resistor is constructed on a high purity alumina substrate and has a resistance range from 1Ω to 180kΩ, making it versatile for different circuit requirements. The device exhibits a temperature coefficient of ±100ppm/°C, ensuring stable performance across varying temperatures. It also has a high insulation resistance of 1,000MΩ or more and can withstand a dielectric voltage of 500V. Engineers may find this component suitable for applications requiring reliable performance under continuous load conditions, particularly in environments where space is limited due to its compact 2512 case size.

Datasheet Summary
Powered by GS/AI

The Chip Resistor, 3W, 1% tolerance, 120Ω from Multicomp Pro is a high power thick film resistor designed for various electronic applications. It has a power rating of 3W at an ambient temperature of 70°C and can handle a maximum working voltage of 250V, with a maximum overload voltage of 500V. The resistor features a temperature range of -55°C to +155°C and is RoHS compliant. This resistor is constructed on a high purity alumina substrate and has a resistance range from 1Ω to 180kΩ, making it versatile for different circuit requirements. The device exhibits a temperature coefficient of ±100ppm/°C, ensuring stable performance across varying temperatures. It also has a high insulation resistance of 1,000MΩ or more and can withstand a dielectric voltage of 500V. Engineers may find this component suitable for applications requiring reliable performance under continuous load conditions, particularly in environments where space is limited due to its compact 2512 case size.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor, 3W, 1Percent, 120R Rohs Compliant Multicomp Pro - 33AH4474 - Newark, An Avnet Company
Chicago, IL, United States
Chip Resistor, 3W, 1Percent, 120R Rohs Compliant Multicomp Pro
33AH4474
Chip Resistor, 3W, 1Percent, 120R Rohs Compliant Multicomp Pro 33AH4474
CHIP RESISTOR, 3W, 1PERCENT, 120R ROHS COMPLIANT: YES

CHIP RESISTOR, 3W, 1PERCENT, 120R ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor, 3W, 1Percent, 120R Rohs Compliant Multicomp Pro - 54AH6500 - Newark, An Avnet Company
Chicago, IL, United States
Chip Resistor, 3W, 1Percent, 120R Rohs Compliant Multicomp Pro
54AH6500
Chip Resistor, 3W, 1Percent, 120R Rohs Compliant Multicomp Pro 54AH6500
CHIP RESISTOR, 3W, 1PERCENT, 120R ROHS COMPLIANT: YES

CHIP RESISTOR, 3W, 1PERCENT, 120R ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AH4474
Product Name Chip Resistor, 3W, 1Percent, 120R Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.1 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C434J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details