multicomp PRO Res N/w, Isolated, 6K8, 0.1W, 3216 Rohs Compliant Multicomp Pro MP000996

Description
RES N/W, ISOLATED, 6K8, 0.1W, 3216 ROHS COMPLIANT: YES
Description
RES N/W, ISOLATED, 6K8, 0.1W, 3216 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Res N/w, Isolated, 6K8, 0.1W, 3216 is a thick film array chip resistor designed for various applications including entertainment, computer products, communication equipment, power equipment, and measuring instruments. It features a resistance value of 6.8 kΩ and a power rating of 0.1 W at 70°C. The component operates within a temperature range of -55°C to +155°C and is suitable for IR reflow soldering. This resistor is constructed with an alumina substrate and has a compact size, which aids in reducing assembly costs and enhances compatibility with placement machines. It is RoHS compliant, ensuring it meets environmental standards. The resistor's tolerance is ±5%, with a temperature coefficient of resistance (TCR) of ±200 ppm/°C. The maximum operating voltage is 25V, and it can withstand overload voltages up to 50V. Engineers considering this product should note its reliability and high quality, making it suitable for a wide range of electronic applications.

Datasheet Summary
Powered by GS/AI

The Res N/w, Isolated, 6K8, 0.1W, 3216 is a thick film array chip resistor designed for various applications including entertainment, computer products, communication equipment, power equipment, and measuring instruments. It features a resistance value of 6.8 kΩ and a power rating of 0.1 W at 70°C. The component operates within a temperature range of -55°C to +155°C and is suitable for IR reflow soldering. This resistor is constructed with an alumina substrate and has a compact size, which aids in reducing assembly costs and enhances compatibility with placement machines. It is RoHS compliant, ensuring it meets environmental standards. The resistor's tolerance is ±5%, with a temperature coefficient of resistance (TCR) of ±200 ppm/°C. The maximum operating voltage is 25V, and it can withstand overload voltages up to 50V. Engineers considering this product should note its reliability and high quality, making it suitable for a wide range of electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 6K8, 0.1W, 3216 Rohs Compliant Multicomp Pro - 33AH4418 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 6K8, 0.1W, 3216 Rohs Compliant Multicomp Pro
33AH4418
Res N/w, Isolated, 6K8, 0.1W, 3216 Rohs Compliant Multicomp Pro 33AH4418
RES N/W, ISOLATED, 6K8, 0.1W, 3216 ROHS COMPLIANT: YES

RES N/W, ISOLATED, 6K8, 0.1W, 3216 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res N/w, Isolated, 6K8, 0.1W, 3216 Rohs Compliant Multicomp Pro - 41AH2063 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 6K8, 0.1W, 3216 Rohs Compliant Multicomp Pro
41AH2063
Res N/w, Isolated, 6K8, 0.1W, 3216 Rohs Compliant Multicomp Pro 41AH2063
RES N/W, ISOLATED, 6K8, 0.1W, 3216 ROHS COMPLIANT: YES

RES N/W, ISOLATED, 6K8, 0.1W, 3216 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AH4418
Product Name Res N/w, Isolated, 6K8, 0.1W, 3216 Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details