multicomp PRO Res N/w, Isolated, 150R, 0.1W, 3216 Rohs Compliant Multicomp Pro MP000991

Description
RES N/W, ISOLATED, 150R, 0.1W, 3216 ROHS COMPLIANT: YES
Description
RES N/W, ISOLATED, 150R, 0.1W, 3216 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Res N/w, Isolated, 150R, 0.1W, 3216 Rohs Compliant Multicomp Pro is a thick film array chip resistor designed for various applications including entertainment, computer products, communication equipment, power equipment, and measuring instruments. It features a resistance value of 150 ohms and a power rating of 0.1W at 70°C. The component operates within a temperature range of -55°C to +155°C and has a maximum operating voltage of 25V. This resistor is suitable for IR reflow soldering and is characterized by its small size and lightweight construction, which can help reduce assembly costs and improve compatibility with placement machines. The product is compliant with RoHS standards, ensuring it meets environmental regulations. Its reliability and high quality make it a viable option for engineers looking for dependable resistor solutions in compact designs.

Datasheet Summary
Powered by GS/AI

The Res N/w, Isolated, 150R, 0.1W, 3216 Rohs Compliant Multicomp Pro is a thick film array chip resistor designed for various applications including entertainment, computer products, communication equipment, power equipment, and measuring instruments. It features a resistance value of 150 ohms and a power rating of 0.1W at 70°C. The component operates within a temperature range of -55°C to +155°C and has a maximum operating voltage of 25V. This resistor is suitable for IR reflow soldering and is characterized by its small size and lightweight construction, which can help reduce assembly costs and improve compatibility with placement machines. The product is compliant with RoHS standards, ensuring it meets environmental regulations. Its reliability and high quality make it a viable option for engineers looking for dependable resistor solutions in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 150R, 0.1W, 3216 Rohs Compliant Multicomp Pro - 33AH4413 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 150R, 0.1W, 3216 Rohs Compliant Multicomp Pro
33AH4413
Res N/w, Isolated, 150R, 0.1W, 3216 Rohs Compliant Multicomp Pro 33AH4413
RES N/W, ISOLATED, 150R, 0.1W, 3216 ROHS COMPLIANT: YES

RES N/W, ISOLATED, 150R, 0.1W, 3216 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res N/w, Isolated, 150R, 0.1W, 3216 Rohs Compliant Multicomp Pro - 41AH2058 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 150R, 0.1W, 3216 Rohs Compliant Multicomp Pro
41AH2058
Res N/w, Isolated, 150R, 0.1W, 3216 Rohs Compliant Multicomp Pro 41AH2058
RES N/W, ISOLATED, 150R, 0.1W, 3216 ROHS COMPLIANT: YES

RES N/W, ISOLATED, 150R, 0.1W, 3216 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AH4413
Product Name Res N/w, Isolated, 150R, 0.1W, 3216 Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614591-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4300 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details