The Res N/w, Isolated, 75R, 0.1W, 3216 is a thick film array chip resistor designed for various applications including entertainment, computer products, communication equipment, power equipment, and measuring instruments. It features a power rating of 0.1W at 70°C and operates within a temperature range of -55°C to +155°C. The resistor has a maximum operating voltage of 25V and a maximum overload voltage of 50V. It is available in a resistance value of 75 ohms with a tolerance of ±5%. The component is suitable for IR reflow soldering and is compliant with RoHS standards, ensuring it meets environmental regulations. Its small size and lightweight construction contribute to reduced assembly costs and compatibility with automated placement machines.
RES N/W, ISOLATED, 75R, 0.1W, 3216 ROHS COMPLIANT: YES
RES N/W, ISOLATED, 75R, 0.1W, 3216 ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 41AH2057 |
| Product Name | Res N/w, Isolated, 75R, 0.1W, 3216 Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor |