The Res N/w, Isolated, 47K, 0.1W, 3216 Rohs Compliant Multicomp Pro is a thick film array chip resistor designed for various applications including entertainment, computer products, communication equipment, power equipment, and measuring instruments. It features a resistance value of 47K ohms and a power rating of 0.1W at 70°C. The component operates within a temperature range of -55°C to +155°C and has a maximum operating voltage of 25V. This resistor is suitable for IR reflow soldering and is characterized by its small size and lightweight construction, which can help reduce assembly costs. The product is compliant with RoHS standards, ensuring it meets environmental regulations. The resistor's temperature coefficient of resistance (TCR) is ±200 ppm/°C, providing reliable performance across varying temperatures. Engineers considering this component should note its reliability and high quality, making it a suitable choice for precision applications.
RES N/W, ISOLATED, 47K, 0.1W, 3216 ROHS COMPLIANT: YES
RES N/W, ISOLATED, 47K, 0.1W, 3216 ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 41AH2051 |
| Product Name | Res N/w, Isolated, 47K, 0.1W, 3216 Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor |