multicomp PRO Res N/w, Isolated, 47K, 0.03125W, 1406 Rohs Compliant Multicomp Pro MP000964

Description
RES N/W, ISOLATED, 47K, 0.03125W, 1406 ROHS COMPLIANT: YES
Description
RES N/W, ISOLATED, 47K, 0.03125W, 1406 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Res N/w, Isolated, 47K, 0.03125W, 1406 is a thick film array chip resistor designed for various applications including entertainment, computer products, communication equipment, power equipment, and measuring instruments. It features a resistance value of 47KOc and a power rating of 0.03125W at 70°C. The operating temperature range is from -55°C to +155°C, with a maximum operating voltage of 25V. This component is suitable for IR reflow soldering and is compliant with RoHS standards. The resistor exhibits a temperature coefficient of resistance (TCR) of ±200ppm/°C and is available in a compact 1406 metric package. Its construction ensures reliability and high quality, making it a suitable choice for engineers looking for efficient and effective resistor solutions in their projects.

Datasheet Summary
Powered by GS/AI

The Res N/w, Isolated, 47K, 0.03125W, 1406 is a thick film array chip resistor designed for various applications including entertainment, computer products, communication equipment, power equipment, and measuring instruments. It features a resistance value of 47KOc and a power rating of 0.03125W at 70°C. The operating temperature range is from -55°C to +155°C, with a maximum operating voltage of 25V. This component is suitable for IR reflow soldering and is compliant with RoHS standards. The resistor exhibits a temperature coefficient of resistance (TCR) of ±200ppm/°C and is available in a compact 1406 metric package. Its construction ensures reliability and high quality, making it a suitable choice for engineers looking for efficient and effective resistor solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 47K, 0.03125W, 1406 Rohs Compliant Multicomp Pro - 41AH2031 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 47K, 0.03125W, 1406 Rohs Compliant Multicomp Pro
41AH2031
Res N/w, Isolated, 47K, 0.03125W, 1406 Rohs Compliant Multicomp Pro 41AH2031
RES N/W, ISOLATED, 47K, 0.03125W, 1406 ROHS COMPLIANT: YES

RES N/W, ISOLATED, 47K, 0.03125W, 1406 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res N/w, Isolated, 47K, 0.03125W, 1406 Rohs Compliant Multicomp Pro - 33AH4386 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 47K, 0.03125W, 1406 Rohs Compliant Multicomp Pro
33AH4386
Res N/w, Isolated, 47K, 0.03125W, 1406 Rohs Compliant Multicomp Pro 33AH4386
RES N/W, ISOLATED, 47K, 0.03125W, 1406 ROHS COMPLIANT: YES

RES N/W, ISOLATED, 47K, 0.03125W, 1406 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AH2031
Product Name Res N/w, Isolated, 47K, 0.03125W, 1406 Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details