multicomp PRO Res N/w, Isolated, 15K, 0.03125W, 1406 Rohs Compliant Multicomp Pro MP000962

Description
RES N/W, ISOLATED, 15K, 0.03125W, 1406 ROHS COMPLIANT: YES
Description
RES N/W, ISOLATED, 15K, 0.03125W, 1406 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Res N/w, Isolated, 15K, 0.03125W, 1406 is a thick film array chip resistor designed for various applications including entertainment, computer products, communication equipment, power equipment, and measuring instruments. It features a resistance value of 15KOc with a power rating of 0.03125W at 70°C. The operating temperature range is from -55°C to +125°C, with a maximum operating voltage of 12.5V and a maximum overload voltage of 25V. This component is suitable for IR reflow soldering and is compliant with RoHS standards. The resistor array is compact, lightweight, and offers high reliability, making it a suitable choice for applications requiring precision and durability.

Datasheet Summary
Powered by GS/AI

The Res N/w, Isolated, 15K, 0.03125W, 1406 is a thick film array chip resistor designed for various applications including entertainment, computer products, communication equipment, power equipment, and measuring instruments. It features a resistance value of 15KOc with a power rating of 0.03125W at 70°C. The operating temperature range is from -55°C to +125°C, with a maximum operating voltage of 12.5V and a maximum overload voltage of 25V. This component is suitable for IR reflow soldering and is compliant with RoHS standards. The resistor array is compact, lightweight, and offers high reliability, making it a suitable choice for applications requiring precision and durability.

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 15K, 0.03125W, 1406 Rohs Compliant Multicomp Pro - 33AH4384 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 15K, 0.03125W, 1406 Rohs Compliant Multicomp Pro
33AH4384
Res N/w, Isolated, 15K, 0.03125W, 1406 Rohs Compliant Multicomp Pro 33AH4384
RES N/W, ISOLATED, 15K, 0.03125W, 1406 ROHS COMPLIANT: YES

RES N/W, ISOLATED, 15K, 0.03125W, 1406 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res N/w, Isolated, 15K, 0.03125W, 1406 Rohs Compliant Multicomp Pro - 41AH2029 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 15K, 0.03125W, 1406 Rohs Compliant Multicomp Pro
41AH2029
Res N/w, Isolated, 15K, 0.03125W, 1406 Rohs Compliant Multicomp Pro 41AH2029
RES N/W, ISOLATED, 15K, 0.03125W, 1406 ROHS COMPLIANT: YES

RES N/W, ISOLATED, 15K, 0.03125W, 1406 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AH4384
Product Name Res N/w, Isolated, 15K, 0.03125W, 1406 Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details