multicomp PRO Rectifier, Single, 3A, 1Kv, Do-201Aa; Repetitive Peak Reverse Voltage Multicomp Pro MP000954

Description
RECTIFIER, SINGLE, 3A, 1KV, DO-201AA; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:125A; No. of Pins:2 Pin RoHS Compliant: Yes
Datasheet
Description
RECTIFIER, SINGLE, 3A, 1KV, DO-201AA; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:125A; No. of Pins:2 Pin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectifier, Single, 3A, 1Kv, Do-201Aa; Repetitive Peak Reverse Voltage Multicomp Pro - 29AH1874 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 3A, 1Kv, Do-201Aa; Repetitive Peak Reverse Voltage Multicomp Pro
29AH1874
Rectifier, Single, 3A, 1Kv, Do-201Aa; Repetitive Peak Reverse Voltage Multicomp Pro 29AH1874
RECTIFIER, SINGLE, 3A, 1KV, DO-201AA; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:125A; No. of Pins:2 Pin RoHS Compliant: Yes

RECTIFIER, SINGLE, 3A, 1KV, DO-201AA; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:125A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, Single, 3A, 1Kv, Do-201Aa; Repetitive Peak Reverse Voltage Multicomp Pro - 29AH1875 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 3A, 1Kv, Do-201Aa; Repetitive Peak Reverse Voltage Multicomp Pro
29AH1875
Rectifier, Single, 3A, 1Kv, Do-201Aa; Repetitive Peak Reverse Voltage Multicomp Pro 29AH1875
RECTIFIER, SINGLE, 3A, 1KV, DO-201AA; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:125A; No. of Pins:2 Pin RoHS Compliant: Yes

RECTIFIER, SINGLE, 3A, 1KV, DO-201AA; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:125A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 29AH1874
Product Name Rectifier, Single, 3A, 1Kv, Do-201Aa; Repetitive Peak Reverse Voltage Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B481H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-voltage switching diode - BAS21QAZ - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
View Details
4 suppliers
Schottky Diodes & Rectifiers - 2467604 - RS Components, Ltd.
Specs
Package SMAF
RoHS Compliant RoHS
View Details
Rectifier Assembly - FP50UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details