multicomp PRO Rectifier, Single, 3A, 600V, Do-201Aa; Repetitive Peak Reverse Voltage Multicomp Pro MP000952

Description
RECTIFIER, SINGLE, 3A, 600V, DO-201AA; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:125A; No. of Pins:2 Pin RoHS Compliant: Yes
Datasheet
Description
RECTIFIER, SINGLE, 3A, 600V, DO-201AA; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:125A; No. of Pins:2 Pin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectifier, Single, 3A, 600V, Do-201Aa; Repetitive Peak Reverse Voltage Multicomp Pro - 29AH1871 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 3A, 600V, Do-201Aa; Repetitive Peak Reverse Voltage Multicomp Pro
29AH1871
Rectifier, Single, 3A, 600V, Do-201Aa; Repetitive Peak Reverse Voltage Multicomp Pro 29AH1871
RECTIFIER, SINGLE, 3A, 600V, DO-201AA; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:125A; No. of Pins:2 Pin RoHS Compliant: Yes

RECTIFIER, SINGLE, 3A, 600V, DO-201AA; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:125A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, Single, 3A, 600V, Do-201Aa; Repetitive Peak Reverse Voltage Multicomp Pro - 29AH1870 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 3A, 600V, Do-201Aa; Repetitive Peak Reverse Voltage Multicomp Pro
29AH1870
Rectifier, Single, 3A, 600V, Do-201Aa; Repetitive Peak Reverse Voltage Multicomp Pro 29AH1870
RECTIFIER, SINGLE, 3A, 600V, DO-201AA; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:125A; No. of Pins:2 Pin RoHS Compliant: Yes

RECTIFIER, SINGLE, 3A, 600V, DO-201AA; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:125A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 29AH1871
Product Name Rectifier, Single, 3A, 600V, Do-201Aa; Repetitive Peak Reverse Voltage Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Schottky Diodes & Rectifiers - 1220838 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Do-214ac (sma)
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG869C12R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 40 amps
VRRM 120 volts
View Details
B48-2 and B48-2T Series B485E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details