multicomp PRO Rectifier, Single, 3A, 300V, Do-201Aa; Repetitive Peak Reverse Voltage Multicomp Pro MP000950

Description
RECTIFIER, SINGLE, 3A, 300V, DO-201AA; Repetitive Peak Reverse Voltage:300V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:50ns; Forward Surge Current:125A; No. of Pins:2 Pin RoHS Compliant: Yes
Datasheet
Description
RECTIFIER, SINGLE, 3A, 300V, DO-201AA; Repetitive Peak Reverse Voltage:300V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:50ns; Forward Surge Current:125A; No. of Pins:2 Pin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectifier, Single, 3A, 300V, Do-201Aa; Repetitive Peak Reverse Voltage Multicomp Pro - 29AH1867 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 3A, 300V, Do-201Aa; Repetitive Peak Reverse Voltage Multicomp Pro
29AH1867
Rectifier, Single, 3A, 300V, Do-201Aa; Repetitive Peak Reverse Voltage Multicomp Pro 29AH1867
RECTIFIER, SINGLE, 3A, 300V, DO-201AA; Repetitive Peak Reverse Voltage:300V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:50ns; Forward Surge Current:125A; No. of Pins:2 Pin RoHS Compliant: Yes

RECTIFIER, SINGLE, 3A, 300V, DO-201AA; Repetitive Peak Reverse Voltage:300V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:50ns; Forward Surge Current:125A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, Single, 3A, 300V, Do-201Aa; Repetitive Peak Reverse Voltage Multicomp Pro - 29AH1866 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 3A, 300V, Do-201Aa; Repetitive Peak Reverse Voltage Multicomp Pro
29AH1866
Rectifier, Single, 3A, 300V, Do-201Aa; Repetitive Peak Reverse Voltage Multicomp Pro 29AH1866
RECTIFIER, SINGLE, 3A, 300V, DO-201AA; Repetitive Peak Reverse Voltage:300V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:50ns; Forward Surge Current:125A; No. of Pins:2 Pin RoHS Compliant: Yes

RECTIFIER, SINGLE, 3A, 300V, DO-201AA; Repetitive Peak Reverse Voltage:300V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:50ns; Forward Surge Current:125A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 29AH1867
Product Name Rectifier, Single, 3A, 300V, Do-201Aa; Repetitive Peak Reverse Voltage Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B481F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diodes, Type SBD - Model: PH865C15 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-247
IO 20 amps
VRRM 150 volts
View Details
Rectifier Diode - 1N5617 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 150 ns
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details