multicomp PRO Rectifier, Single, 2A, 600V, Do-204Ac; Repetitive Peak Reverse Voltage Multicomp Pro MP000944

Description
RECTIFIER, SINGLE, 2A, 600V, DO-204AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:60A; No. of Pins:2 Pin RoHS Compliant: Yes
Datasheet
Description
RECTIFIER, SINGLE, 2A, 600V, DO-204AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:60A; No. of Pins:2 Pin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectifier, Single, 2A, 600V, Do-204Ac; Repetitive Peak Reverse Voltage Multicomp Pro - 29AH1855 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 2A, 600V, Do-204Ac; Repetitive Peak Reverse Voltage Multicomp Pro
29AH1855
Rectifier, Single, 2A, 600V, Do-204Ac; Repetitive Peak Reverse Voltage Multicomp Pro 29AH1855
RECTIFIER, SINGLE, 2A, 600V, DO-204AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:60A; No. of Pins:2 Pin RoHS Compliant: Yes

RECTIFIER, SINGLE, 2A, 600V, DO-204AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:60A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, Single, 2A, 600V, Do-204Ac; Repetitive Peak Reverse Voltage Multicomp Pro - 29AH1854 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 2A, 600V, Do-204Ac; Repetitive Peak Reverse Voltage Multicomp Pro
29AH1854
Rectifier, Single, 2A, 600V, Do-204Ac; Repetitive Peak Reverse Voltage Multicomp Pro 29AH1854
RECTIFIER, SINGLE, 2A, 600V, DO-204AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:60A; No. of Pins:2 Pin RoHS Compliant: Yes

RECTIFIER, SINGLE, 2A, 600V, DO-204AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:60A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 29AH1855
Product Name Rectifier, Single, 2A, 600V, Do-204Ac; Repetitive Peak Reverse Voltage Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5620 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCP10S65A - Fuji Electric Corp. of America
Specs
Package TO-220-2
IO 10 amps
VRRM 650 volts
View Details
High-speed switching diode - BAS16W,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
9 suppliers
Schottky Diodes & Rectifiers - 1697412 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package TO-220; To-220ab
RoHS Compliant RoHS
View Details